AVX Corporation Capacitor Tant, 330Uf 6.3V 0.045 Ohm 20%, 2917, Full Reel; Capacitance Kyocera Avx TPSD337M006R0045.

Description
CAPACITOR TANT, 330UF 6.3V 0.045 OHM 20%, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR TANT, 330UF 6.3V 0.045 OHM 20%, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 330Uf 6.3V 0.045 Ohm 20%, 2917, Full Reel; Capacitance Kyocera Avx - 28AC4461 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 6.3V 0.045 Ohm 20%, 2917, Full Reel; Capacitance Kyocera Avx
28AC4461
Capacitor Tant, 330Uf 6.3V 0.045 Ohm 20%, 2917, Full Reel; Capacitance Kyocera Avx 28AC4461
CAPACITOR TANT, 330UF 6.3V 0.045 OHM 20%, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 330UF 6.3V 0.045 OHM 20%, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC4461
Product Name Capacitor Tant, 330Uf 6.3V 0.045 Ohm 20%, 2917, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details