Cap Tant Solid 330uF 10V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.065 Ohm 125°C T/R Product overview: TPSD337K010R0065 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.065 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.065 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD337K010R0065 can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 798304-TPSD337K010R0
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 330μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 65 mOhm
Manufacturer Size Code: D
Family Name: TPS
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): T495X337K010AT486076
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
CAPACITOR TANT, 330UF 10V, 0.065 OHM, 0.1, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.065ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAPACITOR, TANTALUM, 330UF, 10V, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.065ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.52A RoHS Compliant: Yes
CAP TANT 330UF 10% 10V 2917
CAP TANT 330UF 10% 10V 2917
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSD337K010R0065 | 798304-TPSD337K010R0065 | 478-9190-2-ND | 478-9190-6-ND | 54J8966 | TPSD337K010R0065 | TPSD337K010R0065 |
| Product Name | SMD 330uF 10V 0.065 Ohm Capacitor | Tantalum Capacitors - TPSD337K010R0065 | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 330Uf 10V, 0.065 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | |||
| Packing Method | Tape and Reel | Tape Reel; Reel package | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |