Kyocera Corporation Tantalum Capacitors TPSD337K006S0100

Description
CAP TANT 330UF 10% 6.3V 2917
Request a Quote Datasheet
Description
CAP TANT 330UF 10% 6.3V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD337K006S0100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD337K006S0100DKR-ND
Tantalum Capacitors 478-TPSD337K006S0100DKR-ND
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TPSD337K006S0100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD337K006S0100CT-ND
Tantalum Capacitors 478-TPSD337K006S0100CT-ND
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TPSD337K006S0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD337K006S0100TR-ND
Tantalum Capacitors 478-TPSD337K006S0100TR-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD337K006S0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD337K006S0100
Capacitors - Tantalum Capacitors TPSD337K006S0100
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TPSD337K006S0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD337K006S0100
Tantalum Capacitors TPSD337K006S0100
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitor Tant, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J8964 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J8964
Capacitor Tant, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J8964
CAPACITOR TANT, 330UF, 6.3V, 0.1 OHM, 0.1, 2917; Capacitance:330µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohmRoHS Compliant: Yes

CAPACITOR TANT, 330UF, 6.3V, 0.1 OHM, 0.1, 2917; Capacitance:330µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSD337K006S0100DKR-ND 478-TPSD337K006S0100CT-ND TPSD337K006S0100 TPSD337K006S0100 54J8964
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details