AVX Corporation Tantalum Capacitors TPSD337K006R0050

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4114-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4114-6-ND
Tantalum Capacitors 478-4114-6-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4114-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4114-2-ND
Tantalum Capacitors 478-4114-2-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4114-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4114-1-ND
Tantalum Capacitors 478-4114-1-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 6.3V 0.05 Ohm Capacitor
59-TPSD337K006R0050
SMD 330uF 6.3V 0.05 Ohm Capacitor 59-TPSD337K006R0050
Cap Tant Solid 330uF 6.3V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.05 Ohm 125°C T/R Product overview: TPSD337K006R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD337K006R0050 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 6.3V D CASE 10%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.05 Ohm 125°C T/R Product overview: TPSD337K006R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD337K006R0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSD337K006R0050 - 708209-TPSD337K006R0050 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD337K006R0050
708209-TPSD337K006R0050
Tantalum Capacitors - TPSD337K006R0050 708209-TPSD337K006R0050
Manufacturer: AVX Corporation Win Source Part Number: 708209-TPSD337K006R0 050 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±10% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 50mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708209-TPSD337K006R0050
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 330μF
Tolerance: ±10%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 50mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - TPSD337K006R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD337K006R0050
Tantalum Capacitors TPSD337K006R0050
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD337K006R0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD337K006R0050
Capacitors - Tantalum Capacitors TPSD337K006R0050
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitor, 330Uf 6.3V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J8962 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf 6.3V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J8962
Tantalum Capacitor, 330Uf 6.3V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J8962
TANTALUM CAPACITOR, 330UF 6.3V, 0.05 OHM, 0.1, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF 6.3V, 0.05 OHM, 0.1, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 330Uf 6.3V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 60R6094 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf 6.3V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx
60R6094
Tantalum Capacitor, 330Uf 6.3V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx 60R6094
TANTALUM CAPACITOR, 330UF 6.3V, 0.05 OHM, 0.1, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF 6.3V, 0.05 OHM, 0.1, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 15P3651 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
15P3651
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 15P3651
Surface Mount Tantalum Capacitor, TPS Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4114-6-ND 478-4114-2-ND 59-TPSD337K006R0050 708209-TPSD337K006R0050 TPSD337K006R0050 TPSD337K006R0050 54J8962 60R6094 15P3651
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 6.3V 0.05 Ohm Capacitor Tantalum Capacitors - TPSD337K006R0050 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 330Uf 6.3V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 330Uf 6.3V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details