AVX Corporation SMD 33uF 35V 0.2 Ohm Capacitor TPSD336M035R0200

Description
Cap Tant Solid 33uF 35V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD336M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336M035R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 33uF 35V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD336M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336M035R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 35V 0.2 Ohm Capacitor
59-TPSD336M035R0200
SMD 33uF 35V 0.2 Ohm Capacitor 59-TPSD336M035R0200
Cap Tant Solid 33uF 35V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD336M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336M035R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 35V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD336M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336M035R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-5839-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5839-1-ND
Tantalum Capacitors 478-5839-1-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5839-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5839-2-ND
Tantalum Capacitors 478-5839-2-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5839-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5839-6-ND
Tantalum Capacitors 478-5839-6-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD336M035R0200 - 843808-TPSD336M035R0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD336M035R0200
843808-TPSD336M035R0200
Tantalum Capacitors - TPSD336M035R0200 843808-TPSD336M035R0200
Manufacturer: AVX Corporation Win Source Part Number: 843808-TPSD336M035R0 200 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 843808-TPSD336M035R0200
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Capacitors - Tantalum Capacitors - TPSD336M035R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD336M035R0200
Capacitors - Tantalum Capacitors TPSD336M035R0200
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site
Tantalum Capacitor, 33Uf, 35V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 66H7516 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
66H7516
Tantalum Capacitor, 33Uf, 35V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 66H7516
TANTALUM CAPACITOR, 33UF, 35V, 0.2 OHM, 0.2, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 0.2 OHM, 0.2, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 33Uf, 35V, 2917; Capacitance Kyocera Avx - 96Y8064 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 33Uf, 35V, 2917; Capacitance Kyocera Avx
96Y8064
Capacitor, Tantalum, 33Uf, 35V, 2917; Capacitance Kyocera Avx 96Y8064
CAPACITOR, TANTALUM, 33UF, 35V, 2917; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 33UF, 35V, 2917; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD336M035R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD336M035R0200
Tantalum Capacitors TPSD336M035R0200
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site Datasheet
CAP TANT 33UF 20% 35V 2917 - 66-TPSD336M035R0200 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 33UF 20% 35V 2917
66-TPSD336M035R0200
CAP TANT 33UF 20% 35V 2917 66-TPSD336M035R0200
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSD336M035R0200 478-5839-1-ND 478-5839-6-ND 843808-TPSD336M035R0200 TPSD336M035R0200 66H7516 TPSD336M035R0200 66-TPSD336M035R0200
Product Name SMD 33uF 35V 0.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSD336M035R0200 Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf, 35V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors CAP TANT 33UF 20% 35V 2917
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 336SMH050MHR - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details