Kyocera Corporation Tantalum Capacitors TPSD336M025R0300

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4112-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4112-2-ND
Tantalum Capacitors 478-4112-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 25V 0.3 Ohm Capacitor
59-TPSD336M025R0300
SMD 33uF 25V 0.3 Ohm Capacitor 59-TPSD336M025R0300
Cap Tant Solid 33uF 25V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: TPSD336M025R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336M025R0300 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 25V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: TPSD336M025R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD336M025R0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 25V, 0.3 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J8957 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 25V, 0.3 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J8957
Tantalum Capacitor, 33Uf, 25V, 0.3 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J8957
TANTALUM CAPACITOR, 33UF, 25V, 0.3 OHM, 0.2, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 25V, 0.3 OHM, 0.2, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD336M025R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD336M025R0300
Tantalum Capacitors TPSD336M025R0300
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD336M025R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD336M025R0300
Capacitors - Tantalum Capacitors TPSD336M025R0300
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4112-2-ND 59-TPSD336M025R0300 54J8957 TPSD336M025R0300 TPSD336M025R0300
Product Name Tantalum Capacitors SMD 33uF 25V 0.3 Ohm Capacitor Tantalum Capacitor, 33Uf, 25V, 0.3 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 225NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers