33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz
CAP TANT 33UF 10% 35V 2917
CAP, 33UF, 35V, TANT, CASE D; Capacitance:33µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP TANT 33UF 10% 35V 2917
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12569-1-ND | 478-12569-6-ND | TPSD336K035T0300V | 99AC9774 | TPSD336K035T0300V |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap, 33Uf, 35V, Tant, Case D; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |