TANTALUM CAPACITOR, 33UF, 35V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC4458 |
| Product Name | Tantalum Capacitor, 33Uf, 35V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 33 microF |