Kyocera Corporation Tantalum Capacitors TPSD336K025R0200

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3359-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3359-6-ND
Tantalum Capacitors 478-3359-6-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3359-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3359-2-ND
Tantalum Capacitors 478-3359-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3359-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3359-1-ND
Tantalum Capacitors 478-3359-1-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitor Tant, 33Uf, 25V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 70K5670 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 25V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
70K5670
Capacitor Tant, 33Uf, 25V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 70K5670
CAPACITOR TANT, 33UF, 25V, 0.2 OHM, 0.1, 2917; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 25V, 0.2 OHM, 0.1, 2917; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 33Uf, 25V, 2917; Capacitance Kyocera Avx - 60R6093 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 33Uf, 25V, 2917; Capacitance Kyocera Avx
60R6093
Capacitor, Tantalum, 33Uf, 25V, 2917; Capacitance Kyocera Avx 60R6093
CAPACITOR, TANTALUM, 33UF, 25V, 2917; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 33UF, 25V, 2917; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD336K025R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD336K025R0200
Tantalum Capacitors TPSD336K025R0200
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3359-6-ND 478-3359-2-ND 70K5670 TPSD336K025R0200
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 25V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR010MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details