Manufacturer: AVX Corporation
Win Source Part Number: 708203-TPSD335M050R0
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 3.3μF
Tolerance: ±20%
Voltage - Rated: 50V
ESR (Equivalent Series Resistance): 800mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
CAP TANT 3.3UF 20% 50V 2917
CAPACITOR TANT, 3.3UF, 50V, 0.8 OHM, 0.2, 2917; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.8ohm RoHS Compliant: Yes
CAP TANT 3.3UF 20% 50V 2917
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 708203-TPSD335M050R0800 | TPSD335M050R0800-ND | TPSD335M050R0800 | 54J8939 | TPSD335M050R0800 |
| Product Name | Tantalum Capacitors - TPSD335M050R0800 | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 3.3Uf, 50V, 0.8 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50 volts | 50 volts |