Kyocera Corporation Tantalum Capacitors TPSD227M016R0200V

Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12156-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12156-2-ND
Tantalum Capacitors 478-12156-2-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12156-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12156-6-ND
Tantalum Capacitors 478-12156-6-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12156-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12156-1-ND
Tantalum Capacitors 478-12156-1-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSD227M016R0200V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227M016R0200V
Tantalum Capacitors TPSD227M016R0200V
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site Datasheet
Cap, 220Uf, 16V, Tant, Case D; Capacitance Kyocera Avx - 77AC3917 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Tant, Case D; Capacitance Kyocera Avx
77AC3917
Cap, 220Uf, 16V, Tant, Case D; Capacitance Kyocera Avx 77AC3917
CAP, 220UF, 16V, TANT, CASE D; Capacitance:220µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220UF, 16V, TANT, CASE D; Capacitance:220µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD227M016R0200V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD227M016R0200V
Capacitors - Tantalum Capacitors TPSD227M016R0200V
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12156-2-ND 478-12156-6-ND TPSD227M016R0200V 77AC3917 TPSD227M016R0200V
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 220Uf, 16V, Tant, Case D; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details