AVX Corporation Tantalum Capacitors TPSD227M010R0150

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-5244-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5244-6-ND
Tantalum Capacitors 478-5244-6-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5244-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5244-1-ND
Tantalum Capacitors 478-5244-1-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5244-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5244-2-ND
Tantalum Capacitors 478-5244-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 10V 0.15 Ohm Capacitor
59-TPSD227M010R0150
SMD 220uF 10V 0.15 Ohm Capacitor 59-TPSD227M010R0150
Cap Tant Solid 220uF 10V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD227M010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD227M010R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 10V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD227M010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD227M010R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSD227M010R0150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD227M010R0150
Tantalum Capacitors TPSD227M010R0150
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 10V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 36K7656 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 10V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx
36K7656
Tantalum Capacitor, 220Uf, 10V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx 36K7656
TANTALUM CAPACITOR, 220UF, 10V, 0.15 OHM, 0.2, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 10V, 0.15 OHM, 0.2, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 220Uf, 10V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 35K5001 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 10V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx
35K5001
Capacitor Tant, 220Uf, 10V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx 35K5001
CAPACITOR TANT, 220UF, 10V, 0.15 OHM, 0.2, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 10V, 0.15 OHM, 0.2, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

Supplier's Site
220uF 10V -55℃~+125℃ 150mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS - 17928-TPSD227M010R0150 - Utmel Electronic Limited
Hong Kong, China
220uF 10V -55℃~+125℃ 150mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS
17928-TPSD227M010R0150
220uF 10V -55℃~+125℃ 150mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS 17928-TPSD227M010R0150
220uF 10V -55℃~+125℃ 150mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS

220uF 10V -55℃~+125℃ 150mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS

Supplier's Site
CAP TANT 220UF 20% 10V 2917 - 66-TPSD227M010R0150 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 220UF 20% 10V 2917
66-TPSD227M010R0150
CAP TANT 220UF 20% 10V 2917 66-TPSD227M010R0150
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD227M010R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD227M010R0150
Capacitors - Tantalum Capacitors TPSD227M010R0150
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSD227M010R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227M010R0150
Tantalum Capacitors TPSD227M010R0150
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5244-6-ND 478-5244-1-ND 59-TPSD227M010R0150 TPSD227M010R0150 36K7656 35K5001 17928-TPSD227M010R0150 66-TPSD227M010R0150 TPSD227M010R0150 TPSD227M010R0150
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 10V 0.15 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 220Uf, 10V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitor Tant, 220Uf, 10V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx 220uF 10V -55℃~+125℃ 150mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS CAP TANT 220UF 20% 10V 2917 Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers