Kyocera Corporation Tantalum Capacitors TPSD227M010H0100

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD227M010H0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD227M010H0100-ND
Tantalum Capacitors TPSD227M010H0100-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD227M010H0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227M010H0100
Tantalum Capacitors TPSD227M010H0100
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet
Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J8935 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J8935
Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J8935
Capacitor,220uF,10VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,220uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD227M010H0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD227M010H0100
Capacitors - Tantalum Capacitors TPSD227M010H0100
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD227M010H0100-ND TPSD227M010H0100 54J8935 TPSD227M010H0100
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Polymer - 226XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers