Kyocera Corporation Tantalum Capacitors TPSD227M004R0100

Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD227M004R0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD227M004R0100-ND
Tantalum Capacitors TPSD227M004R0100-ND
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitor Tant, 220Uf, 4V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J8933 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 4V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J8933
Capacitor Tant, 220Uf, 4V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J8933
CAPACITOR TANT, 220UF, 4V, 0.1 OHM, 0.2, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 4V, 0.1 OHM, 0.2, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD227M004R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD227M004R0100
Capacitors - Tantalum Capacitors TPSD227M004R0100
CAP TANT 220UF 20% 4V 2917

CAP TANT 220UF 20% 4V 2917

Supplier's Site
Tantalum Capacitors - TPSD227M004R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227M004R0100
Tantalum Capacitors TPSD227M004R0100
CAP TANT 220UF 20% 4V 2917

CAP TANT 220UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD227M004R0100-ND 54J8933 TPSD227M004R0100 TPSD227M004R0100
Product Name Tantalum Capacitors Capacitor Tant, 220Uf, 4V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details