Kyocera Corporation Tantalum Capacitors TPSD227M004R0040

Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD227M004R0040-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD227M004R0040-ND
Tantalum Capacitors TPSD227M004R0040-ND
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 40mOhm

220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Capacitor Tant, 220Uf, 4V, 0.04 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 22K2773 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 4V, 0.04 Ohm, 0.2, 2917; Capacitance Kyocera Avx
22K2773
Capacitor Tant, 220Uf, 4V, 0.04 Ohm, 0.2, 2917; Capacitance Kyocera Avx 22K2773
CAPACITOR TANT, 220UF, 4V, 0.04 OHM, 0.2, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.04ohmRoHS Compliant: Yes

CAPACITOR TANT, 220UF, 4V, 0.04 OHM, 0.2, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.04ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD227M004R0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227M004R0040
Tantalum Capacitors TPSD227M004R0040
CAP TANT 220UF 20% 4V 2917

CAP TANT 220UF 20% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD227M004R0040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD227M004R0040
Capacitors - Tantalum Capacitors TPSD227M004R0040
CAP TANT 220UF 20% 4V 2917

CAP TANT 220UF 20% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD227M004R0040-ND 22K2773 TPSD227M004R0040 TPSD227M004R0040
Product Name Tantalum Capacitors Capacitor Tant, 220Uf, 4V, 0.04 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details