Kyocera Corporation Tantalum Capacitors TPSD227M002R0045

Description
220µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 45mOhm
Request a Quote
Description
220µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 45mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPSD227M002R0045 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 220µF and a rated voltage of 2.5V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in medium power DC/DC converters and is tested for surge current capability. The operating temperature range extends from -55°C to +125°C, ensuring reliability in various environmental conditions. The capacitor is available in a D case size (2917) and is compliant with lead-free standards. It has a maximum ESR of 45 mΩ at 100 kHz and a maximum dissipation factor of 8%. The device is also rated for a maximum leakage current of 5.5µA at 25°C. This product is appropriate for engineers seeking a reliable and efficient capacitor for power supply applications.

Datasheet Summary
Powered by GS/AI

The TPSD227M002R0045 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 220µF and a rated voltage of 2.5V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in medium power DC/DC converters and is tested for surge current capability. The operating temperature range extends from -55°C to +125°C, ensuring reliability in various environmental conditions. The capacitor is available in a D case size (2917) and is compliant with lead-free standards. It has a maximum ESR of 45 mΩ at 100 kHz and a maximum dissipation factor of 8%. The device is also rated for a maximum leakage current of 5.5µA at 25°C. This product is appropriate for engineers seeking a reliable and efficient capacitor for power supply applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD227M002R0045-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD227M002R0045-ND
Tantalum Capacitors TPSD227M002R0045-ND
220µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 45mOhm

220µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD227M002R0045 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD227M002R0045
Capacitors - Tantalum Capacitors TPSD227M002R0045
CAP TANT 220UF 20% 2.5V 2917

CAP TANT 220UF 20% 2.5V 2917

Supplier's Site
Tantalum Capacitors - TPSD227M002R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227M002R0045
Tantalum Capacitors TPSD227M002R0045
CAP TANT 220UF 20% 2.5V 2917

CAP TANT 220UF 20% 2.5V 2917

Supplier's Site Datasheet
Capacitor Tant, 220Uf 2.5V 0.045 Ohm 20%, 2917; Capacitance Kyocera Avx - 22K2772 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf 2.5V 0.045 Ohm 20%, 2917; Capacitance Kyocera Avx
22K2772
Capacitor Tant, 220Uf 2.5V 0.045 Ohm 20%, 2917; Capacitance Kyocera Avx 22K2772
CAPACITOR TANT, 220UF 2.5V 0.045 OHM 20%, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 220UF 2.5V 0.045 OHM 20%, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD227M002R0045-ND TPSD227M002R0045 TPSD227M002R0045 22K2772
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 220Uf 2.5V 0.045 Ohm 20%, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details