KYOCERA AVX Components Corporation Tantalum Capacitors TPSD227K010S0050

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD227K010S0050TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD227K010S0050TR-ND
Tantalum Capacitors 478-TPSD227K010S0050TR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD227K010S0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD227K010S0050
Capacitors - Tantalum Capacitors TPSD227K010S0050
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site
Capacitor Tant, 220Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 16M5090 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx
16M5090
Capacitor Tant, 220Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx 16M5090
CAPACITOR TANT, 220UF, 10V, 0.05 OHM, 0.1, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

CAPACITOR TANT, 220UF, 10V, 0.05 OHM, 0.1, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD227K010S0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227K010S0050
Tantalum Capacitors TPSD227K010S0050
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSD227K010S0050TR-ND TPSD227K010S0050 16M5090 TPSD227K010S0050
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 220Uf, 10V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers