AVX Corporation Tantalum Capacitor, 220Uf, 10V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx TPSD227K010R0100.

Description
TANTALUM CAPACITOR, 220UF, 10V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 220UF, 10V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 220Uf, 10V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 26AC4590 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 10V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
26AC4590
Tantalum Capacitor, 220Uf, 10V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 26AC4590
TANTALUM CAPACITOR, 220UF, 10V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 10V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4590
Product Name Tantalum Capacitor, 220Uf, 10V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details