KYOCERA AVX Components Corporation Tantalum Capacitors TPSD227K010A0100

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD227K010A0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD227K010A0100TR-ND
Tantalum Capacitors 478-TPSD227K010A0100TR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 14N2286 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
14N2286
Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 14N2286
Capacitor,220uF,10VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,220uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD227K010A0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227K010A0100
Tantalum Capacitors TPSD227K010A0100
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSD227K010A0100TR-ND 14N2286 TPSD227K010A0100
Product Name Tantalum Capacitors Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 338-4415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details