KYOCERA AVX Components Corporation Tantalum Capacitors TPSD227K010A0050

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD227K010A0050TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD227K010A0050TR-ND
Tantalum Capacitors 478-TPSD227K010A0050TR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSD227K010A0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD227K010A0050
Tantalum Capacitors TPSD227K010A0050
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M6158 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M6158
Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M6158
Capacitor,220uF,10VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,220uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSD227K010A0050TR-ND TPSD227K010A0050 65M6158
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,220Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814673 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 108AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers