220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
CAP TANT 220UF 10% 6.3V 2917
CAP TANT 220UF 10% 6.3V 2917
CAP TANT 220UF 10% 6.3V 2917
CAPACITOR TANT, 220UF 6.3V, 0.05 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric], D RoHS Compliant: Yes
| DigiKey | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9178-2-ND | 478-9178-6-ND | 66-TPSD227K006R0050 | TPSD227K006R0050 | TPSD227K006R0050 | 54J8926 | 15P3643 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | CAP TANT 220UF 10% 6.3V 2917 | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 220Uf 6.3V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 220 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |