Kyocera Corporation Tantalum Capacitors TPSD226M035R0200

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9177-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9177-2-ND
Tantalum Capacitors 478-9177-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9177-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9177-6-ND
Tantalum Capacitors 478-9177-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9177-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9177-1-ND
Tantalum Capacitors 478-9177-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD226M035R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD226M035R0200
Tantalum Capacitors TPSD226M035R0200
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J8920 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J8920
Capacitor Tant, 22Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J8920
CAPACITOR TANT, 22UF, 35V, 0.2 OHM, 0.2, 2917; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 35V, 0.2 OHM, 0.2, 2917; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 22Uf, 35V, 2917; Capacitance Kyocera Avx - 96Y8060 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 22Uf, 35V, 2917; Capacitance Kyocera Avx
96Y8060
Capacitor, Tantalum, 22Uf, 35V, 2917; Capacitance Kyocera Avx 96Y8060
CAPACITOR, TANTALUM, 22UF, 35V, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 22UF, 35V, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD226M035R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD226M035R0200
Capacitors - Tantalum Capacitors TPSD226M035R0200
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9177-2-ND 478-9177-6-ND TPSD226M035R0200 54J8920 96Y8060 TPSD226M035R0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitor, Tantalum, 22Uf, 35V, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details