22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm @ 100kHz
CAP TANT 22UF 20% 25V 2917
CAP TANT 22UF 20% 25V 2917
CAP TANT 22UF 20% 25V 2917
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSD226M025R0300-ND | TPSD226M025R0300 | TPSD226M025R0300 | 66-TPSD226M025R0300 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | CAP TANT 22UF 20% 25V 2917 |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |