22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 400mOhm
CAP TANT 22UF 10% 35V 2917
TPS TANTALUM ROHS COMPLIANT: YES
CAP TANT 22UF 10% 35V 2917
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSD226K035Y0400-ND | TPSD226K035Y0400 | 22K2769 | TPSD226K035Y0400 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tps Tantalum Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |