Kyocera Corporation Tantalum Capacitors TPSD226K035H0300

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD226K035H0300-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD226K035H0300-ND
Tantalum Capacitors TPSD226K035H0300-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD226K035H0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD226K035H0300
Tantalum Capacitors TPSD226K035H0300
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD226K035H0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD226K035H0300
Capacitors - Tantalum Capacitors TPSD226K035H0300
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site
Capacitor,22Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J8910 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J8910
Capacitor,22Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J8910
Capacitor,22uF,35VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,22uF,35VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD226K035H0300-ND TPSD226K035H0300 TPSD226K035H0300 54J8910
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,22Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers