AVX Corporation Tantalum Capacitors TPSD225K050A1200

Description
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD225K050A1200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD225K050A1200TR-ND
Tantalum Capacitors 478-TPSD225K050A1200TR-ND
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSD225K050A1200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD225K050A1200
Tantalum Capacitors TPSD225K050A1200
CAP TANT 2.2UF 10% 50V 2917

CAP TANT 2.2UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSD225K050A1200TR-ND TPSD225K050A1200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers