Kyocera Corporation Tantalum Capacitors TPSD157M016R0125

Description
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD157M016R0125-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD157M016R0125-ND
Tantalum Capacitors TPSD157M016R0125-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD157M016R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD157M016R0125
Tantalum Capacitors TPSD157M016R0125
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD157M016R0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD157M016R0125
Capacitors - Tantalum Capacitors TPSD157M016R0125
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site
Capacitor Tant, 150Uf 16V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 61H7149 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 16V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx
61H7149
Capacitor Tant, 150Uf 16V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx 61H7149
CAPACITOR TANT, 150UF 16V, 0.125 OHM, 0.2, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 150UF 16V, 0.125 OHM, 0.2, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD157M016R0125-ND TPSD157M016R0125 TPSD157M016R0125 61H7149
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 150Uf 16V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814644 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers