KYOCERA AVX Components Corporation Capacitors - Tantalum Capacitors TPSD157M010R0100V

Description
Win Source Part Number: 1101119-TPSD157M010R 0100V Category: Capacitors>Tantalum Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 500 Alternative Parts (Cross-Reference): T495X157M010ATE100; F911A157MNC; T491D157M010AT; T520D157M010ATE040; TAJC157K010RNJ; TR3D157K010C0150; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-TPSD157M010R0100 VTR
Request a Quote Datasheet
Description
Win Source Part Number: 1101119-TPSD157M010R 0100V Category: Capacitors>Tantalum Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 500 Alternative Parts (Cross-Reference): T495X157M010ATE100; F911A157MNC; T491D157M010AT; T520D157M010ATE040; TAJC157K010RNJ; TR3D157K010C0150; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-TPSD157M010R0100 VTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1101119-TPSD157M010R0100V - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1101119-TPSD157M010R0100V
Capacitors - Tantalum Capacitors 1101119-TPSD157M010R0100V
Win Source Part Number: 1101119-TPSD157M010R 0100V Category: Capacitors>Tantalum Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 500 Alternative Parts (Cross-Reference): T495X157M010ATE100; F911A157MNC; T491D157M010AT; T520D157M010ATE040; TAJC157K010RNJ; TR3D157K010C0150; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-TPSD157M010R0100 VTR

Win Source Part Number: 1101119-TPSD157M010R0100V
Category: Capacitors>Tantalum Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 500
Alternative Parts (Cross-Reference): T495X157M010ATE100; F911A157MNC; T491D157M010AT; T520D157M010ATE040; TAJC157K010RNJ; TR3D157K010C0150;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-TPSD157M010R0100VTR

Buy Now
Singapore, Singapore
SMD 150uF 10V 0.1 Ohm Capacitor
59-TPSD157M010R0100V
SMD 150uF 10V 0.1 Ohm Capacitor 59-TPSD157M010R0100V
Cap Tant Solid 150uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD157M010R0100V from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD157M010R0100V can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD157M010R0100V from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD157M010R0100V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TPSD157M010R0100VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD157M010R0100VTR-ND
Tantalum Capacitors 478-TPSD157M010R0100VTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tps Tant Rohs Compliant Kyocera Avx - 65M6149 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tant Rohs Compliant Kyocera Avx
65M6149
Tps Tant Rohs Compliant Kyocera Avx 65M6149
TPS TANT ROHS COMPLIANT: YES

TPS TANT ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TPSD157M010R0100V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD157M010R0100V
Tantalum Capacitors TPSD157M010R0100V
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD157M010R0100V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD157M010R0100V
Capacitors - Tantalum Capacitors TPSD157M010R0100V
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1101119-TPSD157M010R0100V 59-TPSD157M010R0100V 478-TPSD157M010R0100VTR-ND 65M6149 TPSD157M010R0100V TPSD157M010R0100V
Product Name Capacitors - Tantalum Capacitors SMD 150uF 10V 0.1 Ohm Capacitor Tantalum Capacitors Tps Tant Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details