150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 85mOhm
CAP TANT 150UF 20% 10V 2917
CAPACITOR TANT, 150UF 10V, 0.085 OHM, 0.2, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP TANT 150UF 20% 10V 2917
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9163-2-ND | TPSD157M010R0085 | 54J8894 | TPSD157M010R0085 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 150Uf 10V, 0.085 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |