AVX Corporation Tantalum Capacitor, 150Uf, 16V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx TPSD157K016R0150.

Description
TANTALUM CAPACITOR, 150UF, 16V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Product Length:7.3mmRoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 150UF, 16V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Product Length:7.3mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 150Uf, 16V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 26AC4587 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 16V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
26AC4587
Tantalum Capacitor, 150Uf, 16V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 26AC4587
TANTALUM CAPACITOR, 150UF, 16V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Product Length:7.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 16V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Product Length:7.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4587
Product Name Tantalum Capacitor, 150Uf, 16V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers