150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
CAP TANT 150UF 10% 10V 2917
| DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11273-6-ND | 478-11273-1-ND | TPSD157K010T0100V |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum |
| Capacitance Range | 150 microF | 150 microF | 150 microF |