Kyocera Corporation Tantalum Capacitors TPSD157K010R0100

Description
Tantalum Capacitor 2917 150uF 10Vdc 10%
Request a Quote Datasheet
Description
Tantalum Capacitor 2917 150uF 10Vdc 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1359906P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359906P
Tantalum Capacitors 1359906P
Tantalum Capacitor 2917 150uF 10Vdc 10%

Tantalum Capacitor 2917 150uF 10Vdc 10%

Supplier's Site
Tantalum Capacitors - 1359906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359906
Tantalum Capacitors 1359906
Tantalum Capacitor 2917 150uF 10Vdc 10%

Tantalum Capacitor 2917 150uF 10Vdc 10%

Supplier's Site
Singapore, Singapore
SMD 150uF 10V 0.1 Ohm Capacitor
59-TPSD157K010R0100
SMD 150uF 10V 0.1 Ohm Capacitor 59-TPSD157K010R0100
Cap Tant Solid 150uF 10V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD157K010R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD157K010R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 10V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: TPSD157K010R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD157K010R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1781-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1781-6-ND
Tantalum Capacitors 478-1781-6-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1781-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1781-1-ND
Tantalum Capacitors 478-1781-1-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1781-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1781-2-ND
Tantalum Capacitors 478-1781-2-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
150uF 10V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS - 17928-TPSD157K010R0100 - Utmel Electronic Limited
Hong Kong, China
150uF 10V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS
17928-TPSD157K010R0100
150uF 10V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS 17928-TPSD157K010R0100
150uF 10V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS

150uF 10V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS

Supplier's Site
Tantalum Capacitors - TPSD157K010R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD157K010R0100
Tantalum Capacitors TPSD157K010R0100
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 04M4620 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
04M4620
Tantalum Capacitor, 150Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 04M4620
TANTALUM CAPACITOR, 150UF, 10V, 0.1 OHM, 0.1, 2917; Capacitance:150µF; Voltage(DC):10V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 0.1 OHM, 0.1, 2917; Capacitance:150µF; Voltage(DC):10V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 150Uf, 10V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 20H0257 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
20H0257
Tantalum Capacitor, 150Uf, 10V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 20H0257
TANTALUM CAPACITOR, 150UF, 10V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 65W8115 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
65W8115
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 65W8115
Surface Mount Tantalum Capacitor, TPS Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 87X9691 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
87X9691
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 87X9691
Surface Mount Tantalum Capacitor, TPS Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD157K010R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD157K010R0100
Capacitors - Tantalum Capacitors TPSD157K010R0100
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359906P 1359906 59-TPSD157K010R0100 478-1781-6-ND 478-1781-1-ND 17928-TPSD157K010R0100 TPSD157K010R0100 04M4620 20H0257 65W8115 TPSD157K010R0100
Product Name Tantalum Capacitors Tantalum Capacitors SMD 150uF 10V 0.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors 150uF 10V -55℃~+125℃ 100mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS Tantalum Capacitors Tantalum Capacitor, 150Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 150Uf, 10V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum; Electrolytic Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details