The TPSD157K006R0125 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 150 µF and a rated voltage of 6.3 V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in general medium power DC/DC converters and is tested for 100% surge current capability. The operating temperature range is from -55°C to +125°C, making it versatile for various environments. The capacitor is available in multiple case sizes and is lead-free compatible, aligning with modern environmental standards. Its reliability is rated at 1% failure per 1000 hours at 85°C under specified conditions.
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm
Cap Tant Solid 150uF 6.3V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.125 Ohm 125°C T/R Product overview: TPSD157K006R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD157K006R0125 can be used for catalog matching and distributor lookup.
CAP TANT 150UF 10% 6.3V 2917
CAPACITOR TANT, 150UF 6.3V 0.125 OHM 10%, 2917; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 150 F, 10%, 6.3 V, 2917 [7343 Metric], D RoHS Compliant: Yes
CAP TANT 150UF 10% 6.3V 2917
CAP TANT 150UF 10% 6.3V 2917
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSD157K006R0125-ND | 59-TPSD157K006R0125 | TPSD157K006R0125 | 54J8881 | 04H0680 | TPSD157K006R0125 | 66-TPSD157K006R0125 |
| Product Name | Tantalum Capacitors | SMD 150uF 6.3V 0.125 Ohm Capacitor | Capacitors - Tantalum Capacitors | Capacitor Tant, 150Uf 6.3V 0.125 Ohm 10%, 2917; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx | Tantalum Capacitors | CAP TANT 150UF 10% 6.3V 2917 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||||
| Applications | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |