Kyocera Corporation Tantalum Capacitors TPSD156M025R0300

Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD156M025R0300-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD156M025R0300-ND
Tantalum Capacitors TPSD156M025R0300-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD156M025R0300 - 750307-TPSD156M025R0300 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD156M025R0300
750307-TPSD156M025R0300
Tantalum Capacitors - TPSD156M025R0300 750307-TPSD156M025R0300
Manufacturer: AVX Corporation Win Source Part Number: 750307-TPSD156M025R0 300 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 15μF Tolerance: ±20% Voltage - Rated: 25V ESR (Equivalent Series Resistance): 300mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 750307-TPSD156M025R0300
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 15μF
Tolerance: ±20%
Voltage - Rated: 25V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Singapore, Singapore
SMD 15uF 25V 0.3 Ohm Capacitor
59-TPSD156M025R0300
SMD 15uF 25V 0.3 Ohm Capacitor 59-TPSD156M025R0300
Cap Tant Solid 15uF 25V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: TPSD156M025R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD156M025R0300 can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 25V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: TPSD156M025R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD156M025R0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSD156M025R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD156M025R0300
Tantalum Capacitors TPSD156M025R0300
CAP TANT 15UF 20% 25V 2917

CAP TANT 15UF 20% 25V 2917

Supplier's Site Datasheet
Capacitor Tant, 15Uf, 25V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 69H6649 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 25V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx
69H6649
Capacitor Tant, 15Uf, 25V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx 69H6649
CAPACITOR TANT, 15UF, 25V, 0.3 OHM, 0.2, 2917; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 25V, 0.3 OHM, 0.2, 2917; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD156M025R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD156M025R0300
Capacitors - Tantalum Capacitors TPSD156M025R0300
CAP TANT 15UF 20% 25V 2917

CAP TANT 15UF 20% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPSD156M025R0300-ND 750307-TPSD156M025R0300 59-TPSD156M025R0300 TPSD156M025R0300 69H6649 TPSD156M025R0300
Product Name Tantalum Capacitors Tantalum Capacitors - TPSD156M025R0300 SMD 15uF 25V 0.3 Ohm Capacitor Tantalum Capacitors Capacitor Tant, 15Uf, 25V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Tantalum Capacitors - TAC225K025P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers