Kyocera Corporation Tantalum Capacitors TPSD156K035A0100

Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD156K035A0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD156K035A0100-ND
Tantalum Capacitors TPSD156K035A0100-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD156K035A0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD156K035A0100
Tantalum Capacitors TPSD156K035A0100
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site Datasheet
Capacitor,15Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M6142 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M6142
Capacitor,15Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M6142
Capacitor,15uF,35VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,15uF,35VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSD156K035A0100-ND TPSD156K035A0100 65M6142
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,15Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers