AVX Corporation Tantalum Capacitors TPSD107M020R0085

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-6066-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6066-6-ND
Tantalum Capacitors 478-6066-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-6066-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6066-1-ND
Tantalum Capacitors 478-6066-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-6066-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6066-2-ND
Tantalum Capacitors 478-6066-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1088007-TPSD107M020R0085 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1088007-TPSD107M020R0085
Capacitors - Tantalum Capacitors 1088007-TPSD107M020R0085
Win Source Part Number: 1088007-TPSD107M020R 0085 Category: Capacitors>Tantalum Capacitors Series: TPS Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 85mOhm Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): T495D107M016ATE100; TPSE107M016R0100; TAJD107M016RNJ; TAJE107M016RNJ; 593D107X9016E2TE3; T495X107M016ATE100TP SD107M020R0085.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-6066-6,478-6066- 1,478-6066-2,TPSD107 M020R0085-ND

Win Source Part Number: 1088007-TPSD107M020R0085
Category: Capacitors>Tantalum Capacitors
Series: TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 85mOhm
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): T495D107M016ATE100; TPSE107M016R0100; TAJD107M016RNJ; TAJE107M016RNJ; 593D107X9016E2TE3; T495X107M016ATE100TPSD107M020R0085.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-6066-6,478-6066-1,478-6066-2,TPSD107M020R0085-ND

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 20V 0.085 Ohm Capacitor
59-TPSD107M020R0085
SMD 100uF 20V 0.085 Ohm Capacitor 59-TPSD107M020R0085
Cap Tant Solid 100uF 20V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.085 Ohm 125°C T/R Product overview: TPSD107M020R0085 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.085 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.085 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD107M020R0085 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 20V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.085 Ohm 125°C T/R Product overview: TPSD107M020R0085 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.085 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.085 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD107M020R0085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSD107M020R0085 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD107M020R0085
Tantalum Capacitors TPSD107M020R0085
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site Datasheet
Capacitor, Tantalum, 100Uf, 20V, 2917; Capacitance Kyocera Avx - 54J8871 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 100Uf, 20V, 2917; Capacitance Kyocera Avx
54J8871
Capacitor, Tantalum, 100Uf, 20V, 2917; Capacitance Kyocera Avx 54J8871
CAPACITOR, TANTALUM, 100UF, 20V, 2917; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.085ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.33A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 100UF, 20V, 2917; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.085ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.33A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD107M020R0085 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107M020R0085
Tantalum Capacitors TPSD107M020R0085
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD107M020R0085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD107M020R0085
Capacitors - Tantalum Capacitors TPSD107M020R0085
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6066-6-ND 478-6066-1-ND 1088007-TPSD107M020R0085 59-TPSD107M020R0085 TPSD107M020R0085 54J8871 TPSD107M020R0085 TPSD107M020R0085
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 100uF 20V 0.085 Ohm Capacitor Tantalum Capacitors Capacitor, Tantalum, 100Uf, 20V, 2917; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 105M02QB22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers