KYOCERA AVX Components Corporation Tantalum Capacitors TPSD107M016A0060

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD107M016A0060TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD107M016A0060TR-ND
Tantalum Capacitors 478-TPSD107M016A0060TR-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm @ 100kHz

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Capacitor,100Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 95M7510 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
95M7510
Capacitor,100Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 95M7510
Capacitor,100uF,16VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,100uF,16VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD107M016A0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107M016A0060
Tantalum Capacitors TPSD107M016A0060
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSD107M016A0060TR-ND 95M7510 TPSD107M016A0060
Product Name Tantalum Capacitors Capacitor,100Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 107SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers