Kyocera Corporation Tantalum Capacitors TPSD107M010S0125

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD107M010S0125-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD107M010S0125-ND
Tantalum Capacitors TPSD107M010S0125-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Capacitor Tant, 100Uf 10V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 97C6527 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 10V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx
97C6527
Capacitor Tant, 100Uf 10V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx 97C6527
CAPACITOR TANT, 100UF 10V, 0.125 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 100UF 10V, 0.125 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD107M010S0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107M010S0125
Tantalum Capacitors TPSD107M010S0125
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD107M010S0125 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD107M010S0125
Capacitors - Tantalum Capacitors TPSD107M010S0125
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD107M010S0125-ND 97C6527 TPSD107M010S0125 TPSD107M010S0125
Product Name Tantalum Capacitors Capacitor Tant, 100Uf 10V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX151M420H042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers