Kyocera Corporation Tantalum Capacitors TPSD107M010H0100

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD107M010H0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD107M010H0100-ND
Tantalum Capacitors TPSD107M010H0100-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD107M010H0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD107M010H0100
Capacitors - Tantalum Capacitors TPSD107M010H0100
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site
Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 65M6132 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
65M6132
Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 65M6132
Capacitor,100uF,10VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,100uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD107M010H0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107M010H0100
Tantalum Capacitors TPSD107M010H0100
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD107M010H0100-ND TPSD107M010H0100 65M6132 TPSD107M010H0100
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers