AVX Corporation Tantalum Capacitors TPSD107K020A0100

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD107K020A0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD107K020A0100TR-ND
Tantalum Capacitors 478-TPSD107K020A0100TR-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm @ 100kHz

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSD107K020A0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107K020A0100
Tantalum Capacitors TPSD107K020A0100
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSD107K020A0100TR-ND TPSD107K020A0100
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAC335K015P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details