KYOCERA AVX Components Corporation Tantalum Capacitors TPSD107K016S0150

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD107K016S0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD107K016S0150TR-ND
Tantalum Capacitors 478-TPSD107K016S0150TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TPSD107K016S0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107K016S0150
Tantalum Capacitors TPSD107K016S0150
CAP TANT

CAP TANT

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 16V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 65M6127 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
65M6127
Tantalum Capacitor, 100Uf, 16V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 65M6127
TANTALUM CAPACITOR, 100UF, 16V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSD107K016S0150TR-ND TPSD107K016S0150 65M6127
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 16V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Tantalum Capacitors - 1814598 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers