KYOCERA AVX Components Corporation Tantalum Capacitors TPSD107K010S0150

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD107K010S0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD107K010S0150TR-ND
Tantalum Capacitors 478-TPSD107K010S0150TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 65M6123 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx
65M6123
Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx 65M6123
CAPACITOR TANT, 100UF, 10V, 0.15 OHM, 0.1, 2917; Capacitance:100µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 10V, 0.15 OHM, 0.1, 2917; Capacitance:100µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD107K010S0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD107K010S0150
Capacitors - Tantalum Capacitors TPSD107K010S0150
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TPSD107K010S0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107K010S0150
Tantalum Capacitors TPSD107K010S0150
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSD107K010S0150TR-ND 65M6123 TPSD107K010S0150 TPSD107K010S0150
Product Name Tantalum Capacitors Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL475K025S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details