Kyocera Corporation Tantalum Capacitors TPSD107K010R0080

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-5242-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5242-6-ND
Tantalum Capacitors 478-5242-6-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5242-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5242-1-ND
Tantalum Capacitors 478-5242-1-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5242-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5242-2-ND
Tantalum Capacitors 478-5242-2-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD107K010R0080 - 757669-TPSD107K010R0080 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD107K010R0080
757669-TPSD107K010R0080
Tantalum Capacitors - TPSD107K010R0080 757669-TPSD107K010R0080
Manufacturer: AVX Corporation Win Source Part Number: 757669-TPSD107K010R0 080 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±10% ESR (Equivalent Series Resistance): 80 mOhm Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): LSR100 / 10DK80; T495D107K010AS4569; T495D107K010AS4823; Introduction Date: May 05, 2009 Country of Origin: Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 757669-TPSD107K010R0080
Series: TPS
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 80 mOhm
Manufacturer Size Code: D
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TPS
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): LSR100 / 10DK80; T495D107K010AS4569; T495D107K010AS4823;
Introduction Date: May 05, 2009
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - TPSD107K010R0080 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD107K010R0080
Tantalum Capacitors TPSD107K010R0080
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 10V, 0.08 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 27C1853 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 10V, 0.08 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
27C1853
Tantalum Capacitor, 100Uf, 10V, 0.08 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 27C1853
TANTALUM CAPACITOR, 100UF, 10V, 0.08 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 10V, 0.08 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
CAP TANT 100UF 10% 10V 2917 - 66-TPSD107K010R0080 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 10% 10V 2917
66-TPSD107K010R0080
CAP TANT 100UF 10% 10V 2917 66-TPSD107K010R0080
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD107K010R0080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD107K010R0080
Capacitors - Tantalum Capacitors TPSD107K010R0080
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5242-6-ND 478-5242-1-ND 757669-TPSD107K010R0080 TPSD107K010R0080 27C1853 66-TPSD107K010R0080 TPSD107K010R0080
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSD107K010R0080 Tantalum Capacitors Tantalum Capacitor, 100Uf, 10V, 0.08 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx CAP TANT 100UF 10% 10V 2917 Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details