Kyocera Corporation Tantalum Capacitors TPSD106M035S0300

Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD106M035S0300-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD106M035S0300-ND
Tantalum Capacitors TPSD106M035S0300-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Capacitor Tant, 10Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J8844 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J8844
Capacitor Tant, 10Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J8844
CAPACITOR TANT, 10UF, 35V, 0.3 OHM, 0.2, 2917; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 35V, 0.3 OHM, 0.2, 2917; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD106M035S0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD106M035S0300
Tantalum Capacitors TPSD106M035S0300
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSD106M035S0300-ND 54J8844 TPSD106M035S0300
Product Name Tantalum Capacitors Capacitor Tant, 10Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details