10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
CAP TANT 10UF 20% 35V 2917
CAP TANT 10UF 20% 35V 2917
Capacitor,10uF,35VDC
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSD106M035H0300-ND | TPSD106M035H0300 | TPSD106M035H0300 | 56K4079 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,10Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |