AVX Corporation Tantalum Capacitors TPSC686M016T0200

Description
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC686M016T0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC686M016T0200TR-ND
Tantalum Capacitors 478-TPSC686M016T0200TR-ND
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC686M016T0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSC686M016T0200
Capacitors - Tantalum Capacitors TPSC686M016T0200
CAP TANT 68UF 20% 16V 2312

CAP TANT 68UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - TPSC686M016T0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC686M016T0200
Tantalum Capacitors TPSC686M016T0200
CAP TANT 68UF 20% 16V 2312

CAP TANT 68UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSC686M016T0200TR-ND TPSC686M016T0200 TPSC686M016T0200
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Tantalum Capacitors - TAC475K050P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers