Kyocera Corporation Tantalum Capacitors TPSC686M016R0125

Description
CAP TANT 68UF 20% 16V 2312
Request a Quote Datasheet
Description
CAP TANT 68UF 20% 16V 2312
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC686M016R0125DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC686M016R0125DKR-ND
Tantalum Capacitors 478-TPSC686M016R0125DKR-ND
CAP TANT 68UF 20% 16V 2312

CAP TANT 68UF 20% 16V 2312

Buy Now Datasheet
Tantalum Capacitors - 478-TPSC686M016R0125CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC686M016R0125CT-ND
Tantalum Capacitors 478-TPSC686M016R0125CT-ND
CAP TANT 68UF 20% 16V 2312

CAP TANT 68UF 20% 16V 2312

Buy Now Datasheet
Tantalum Capacitors - 478-TPSC686M016R0125TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC686M016R0125TR-ND
Tantalum Capacitors 478-TPSC686M016R0125TR-ND
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 125mOhm

68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC686M016R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC686M016R0125
Tantalum Capacitors TPSC686M016R0125
CAP TANT 68UF 20% 16V 2312

CAP TANT 68UF 20% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC686M016R0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC686M016R0125
Capacitors - Tantalum Capacitors TPSC686M016R0125
CAP TANT 68UF 20% 16V 2312

CAP TANT 68UF 20% 16V 2312

Supplier's Site
Tantalum Capacitor, 68Uf, 16V, 0.125 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J8837 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 16V, 0.125 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J8837
Tantalum Capacitor, 68Uf, 16V, 0.125 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J8837
TANTALUM CAPACITOR, 68UF, 16V, 0.125 OHM, 0.2, 2312; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 16V, 0.125 OHM, 0.2, 2312; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSC686M016R0125DKR-ND 478-TPSC686M016R0125CT-ND TPSC686M016R0125 TPSC686M016R0125 54J8837
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 68Uf, 16V, 0.125 Ohm, 0.2, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 354118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers