Kyocera Corporation Tantalum Capacitors - TPSC686M010R0200 TPSC686M010R0200

Description
Manufacturer: AVX Corporation Win Source Part Number: 708193-TPSC686M010R0 200 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 708193-TPSC686M010R0 200 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC686M010R0200 - 708193-TPSC686M010R0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC686M010R0200
708193-TPSC686M010R0200
Tantalum Capacitors - TPSC686M010R0200 708193-TPSC686M010R0200
Manufacturer: AVX Corporation Win Source Part Number: 708193-TPSC686M010R0 200 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708193-TPSC686M010R0200
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 68μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 200mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now
Singapore, Singapore
SMD 68uF 10V 0.2 Ohm Capacitor
59-TPSC686M010R0200
SMD 68uF 10V 0.2 Ohm Capacitor 59-TPSC686M010R0200
Cap Tant Solid 68uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 125°C T/R Product overview: TPSC686M010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC686M010R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 125°C T/R Product overview: TPSC686M010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC686M010R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-11109-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11109-2-ND
Tantalum Capacitors 478-11109-2-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11109-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11109-6-ND
Tantalum Capacitors 478-11109-6-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11109-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11109-1-ND
Tantalum Capacitors 478-11109-1-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Capacitor Tant, 68Uf, 10V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J8836 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J8836
Capacitor Tant, 68Uf, 10V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J8836
CAPACITOR TANT, 68UF, 10V, 0.2 OHM, 0.2, 2312; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:742mA RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 0.2 OHM, 0.2, 2312; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:742mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSC686M010R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC686M010R0200
Tantalum Capacitors TPSC686M010R0200
CAP TANT 68UF 20% 10V 2312

CAP TANT 68UF 20% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC686M010R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC686M010R0200
Capacitors - Tantalum Capacitors TPSC686M010R0200
CAP TANT 68UF 20% 10V 2312

CAP TANT 68UF 20% 10V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 708193-TPSC686M010R0200 59-TPSC686M010R0200 478-11109-2-ND 478-11109-6-ND 54J8836 TPSC686M010R0200 TPSC686M010R0200
Product Name Tantalum Capacitors - TPSC686M010R0200 SMD 68uF 10V 0.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 10V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers