Kyocera Corporation Tantalum Capacitors TPSC686M010R0100

Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC686M010R0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC686M010R0100-ND
Tantalum Capacitors TPSC686M010R0100-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC686M010R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC686M010R0100
Tantalum Capacitors TPSC686M010R0100
CAP TANT 68UF 20% 10V 2312

CAP TANT 68UF 20% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC686M010R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC686M010R0100
Capacitors - Tantalum Capacitors TPSC686M010R0100
CAP TANT 68UF 20% 10V 2312

CAP TANT 68UF 20% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSC686M010R0100-ND TPSC686M010R0100 TPSC686M010R0100
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details