68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm @ 100kHz
CAP TANT 68UF 20% 10V 2312
CAP TANT 68UF 20% 10V 2312
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSC686M010H0100TR-ND | TPSC686M010H0100 | TPSC686M010H0100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |